CSA Z8001 - : References
This document references the following standards:
ASHRAE 55
ASTM C1060 REV A
ASTM D4541
ASTM E1105
ASTM E1186
ASTM E1258
ASTM E1425
ASTM E1886 REV A
ASTM E1996
ASTM E2178
ASTM E2319
ASTM E2353
ASTM E2357
ASTM E283
ASTM E330/E330M
ASTM E331
ASTM E569/E569M
ASTM E779
ASTM E783
ASTM E903
ASTM F1233
ASTM F1642/F1642M
ASTM F1869 REV A
ASTM F2170
CGSB CAN/CGSB-149.10-M86
CGSB CAN/CGSB-149.15-96
NETA ATS
NFPA 101
NFPA 110
NRC NBC
ASHRAE 90.1-2016 I-P
CGSB 149-GP-2MP
This document is referenced by the following standards:
CSA Z8002-14
CSA Z317.2:19
CSA Z5001:20
CSA Z317.1:21
CSA Z317.13:22
CSA Z8004:22
CSA Z5000:18
This document is referenced in other ways by the following standards:
CSA Z318.0-93
Advertisement