B137 SERIES-05 UPD 1 - : References
This document references the following standards:
ASME B1.20.1
ASME B16.22
ASME B16.18
AWWA M11
DIN EN ISO 179-2
ISO 3501
NSF 61
ASME B16.40
ASTM B124/B124M
ASTM B140/B140M
ASTM B16/B16M
ASTM B584
ASTM B62
ASTM B75/B75M
ASTM D1149
ASTM D1238
ASTM D1248
ASTM D1505
ASTM D1598 REV A
ASTM D1599
ASTM D1600
ASTM D1603
ASTM D1693
ASTM D1784
ASTM D2122
ASTM D2152
ASTM D2240
ASTM D2444
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513 REV A
ASTM D2564
ASTM D2609
ASTM D2765
ASTM D2837
ASTM D3035
ASTM D3045
ASTM D3139
ASTM D3261
ASTM D3350
ASTM D395
ASTM D4066
ASTM D412
ASTM D471 REV A
ASTM D618
ASTM D638
ASTM D746
ASTM D789
ASTM D792
ASTM D883
ASTM E4
ASTM E8/E8M REV A
ASTM F1057
ASTM F1473
ASTM F477
ASTM F493
ASTM F610/F610M
ASTM F656
ASTM F905
DIN 51222
ASTM A240/A240M
ASTM F876
PPI TR-3A
Advertisement