ASHRAE REFRIGERATION SI - : References
This document references the following standards:
AHRI GUIDELINE K
SSPC SP 10
ISO 668
AHRI 710 I-P
AHRI 575
ASHRAE 25
ASTM C578
ASTM C552
ASTM E681
ASTM E84 REV B
ASTM D92
ASTM E96/E96M
ASTM A106/A106M
ASTM B75/B75M
ASTM A53/A53M
ASTM B280
ASME B31.5 INTERPRETATIONS
ASME B31.1
ASME B31.3
ASME B31.5
ISO 2295
ISO 8058
This document is referenced by the following standards:
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
ASHRAE 29
ASHRAE 90449
ASHRAE 90340
UFC 3-410-01
Advertisement