ASME B31.8 - : References
This document references the following standards:
aga z223.1
api rp 1111
api rp 5l1
api rp 5lw
API spec 6A
asme b1.1
asme b1.20.1
asme b16.1
asme b16.11
asme b16.24
asme b16.38
asme b16.42
asme b16.47
asme b16.5
ASME B18.2.1
ASME B18.2.2
ASME B31.1
ASME B31.3
ASME B31G
ASME SI-1
mss sp-25
mss sp-44
mss sp-71
mss sp-75
MSS SP-78
nfpa 10
nfpa 58
nfpa 59
api mpms 21.1
api rp 1102
api rp 17b
api spec 17j
API spec 6D
asme b16.20
asme b16.33
asme b16.34
ASME B16.49
asme b16.9
ASME B31.4
mss sp-6
mss sp-70
nfpa 220
nfpa 30
nfpa 70
aga z380.1
asme b16.40
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
API STD 1104
ASME B31.8
ASTM A105/A105M
ASTM A135/A135M
ASTM A139/A139M
ASTM A307
NACE SP0169
NACE SP0177
ASTM A333/A333M
ASTM A354
ASTM A372/A372M
ASTM A395/A395M
ASTM A449
ASTM A53/A53M
ASTM A672/A672M
ASTM B88
ASTM D2517
ASTM D2837
ASTM D696
ASTM A106/A106M REV A
ASTM A134/A134M
ASTM A381/A381M
ASTM A671/A671M
ASTM D2513
ASME B36.10
ASTM A194/A194M REV A
ASTM A320/A320M REV A
ASTM A193/A193M
This document is referenced by the following standards:
NACE SP0502
BSI BS EN 13942
BSI BS EN 14870-2
BSI BS EN ISO 14723
BSI PD 8010-1 + A1
BSI PD 8010-2 + A1
Advertisement