MIL-PRF-23236 - : References
This document references the following standards:
ACGIH 0206
FED-STD-141D
SSPC PA 2
SSPC SP 10
SSPC SP 11
SSPC SP 15
29 CFR PART 1910
29 CFR PART 1926
40 CFR PART 261
40 CFR PART 60
ANSI Z400.1/Z129.1
ASTM B117
ASTM D1141
ASTM D1193
ASTM D130
ASTM D156
ASTM D3278
ASTM D381
ASTM D4060
ASTM D4138 REV A
ASTM D4400
ASTM D4417
ASTM D4541
ASTM D4585/D4585M
ASTM D523
ASTM D714
ASTM D823
ASTM D910
ASTM D93 REV A
ASTM E260
ASTM F718
ASTM G8
MIL-DTL-24441/29B
MIL-DTL-24441/35B
MIL-DTL-5624W
NSF 61
ASTM D1655 REV C
This document is referenced by the following standards:
SSPC PA GUIDE 11
Advertisement