DA PAM 700-32 - : References
This document references the following standards:
A-A-3174
AR 11-9
AR 25-30
AR 25-51
AR 385-10
AR 672-20
AR 700-141
AR 700-15
AR 708-1
AR 710-1
AR 710-2
AR 735-11-2
AR 740-26
AR 740-3
ARMY TB 55-46-1
DA Pam 708-2
DA Pam 738-751
DA Pam 750-8
DODD 4140.01-M-1
MIL-DTL-4M
MIL-PRF-131K
SECNAV 4355.18A
A-A-1671B CANC NOTICE 1
AR 725-50 INT CHG NOTICE I03
ASTM D1974/D1974M
ASTM D3950
ASTM D3951
ASTM D3953
ASTM D4169
ASTM D4675 REV A
ASTM D5118/D5118M
ASTM D5458
ASTM D5486/D5486M
ASTM D5749
DODD 4140.1(D) 04/22/04
DODD 4500.9-R PART I 01/03/07
DODD 4500.9-R PART II 01/08/07
DODD 4500.9-R PART III 08/17/07
DODD 4500.9-R PART IV 11/03/06
DODD 4500.9-R PART V 09/29/06
DODD 4500.9-R PART VI 08/29/07
MIL-DTL-2427J
MIL-HDBK-773A
MIL-STD-129R
MIL-STD-2073-1E W/CHANGE 1
MIL-STD-3003B
MIL-STD-961E CHANGE 3
MIL-STD-962D W/CHANGE 2
MIL-STD-967 W/CHANGE 2
NAVSUP PUB 505 CH-1
PPP-B-1672E
This document is referenced by the following standards:
AR 700–37
DA PAM 746-1
Advertisement