ISO/IEC 24762 - : References
This document references the following standards:
ASME B31.3
API STD 530
API RP 941
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC 27001
ISO/IEC 27002
ASTM A53/A53M
ASTM A106/A106M
ASTM A312/A312M REV A
This document is referenced by the following standards:
ISO 22301
CSA CAN/CSA-ISO/IEC 27031:13
CEN EN ISO 22301
DIN EN ISO 22301
DIN EN ISO 22301
BSI BS ISO/IEC 27031
BSI BS EN ISO 22301
ISO/IEC 27031
SNV SN EN ISO 22301
SNV SN ISO/IEC 27031
Advertisement