ISO/IEC 7811-8 - : References
This document references the following standards:
ISO 4287
CSA CAN/CSA-ISO/IEC 10373-2:16
DS/ISO/IEC 10373-1
ISO/IEC 10373-1
ISO/IEC 10373-2
ISO/IEC 7810
ISO/IEC 7811-2
SN NS-ISO/IEC 7811-2:2001
This document is referenced by the following standards:
BSI BS ISO/IEC 14443-2
CSA CAN/CSA-ISO/IEC 15693-1:12
ISO 17049
ISO 20301
CSA CAN/CSA-ISO/IEC 7813:07
Advertisement