IEEE 12207 - : References
This document references the following standards:
ISO/IEC 14598-6
This document is referenced by the following standards:
IEEE 1517
IEEE 26515
AIAA G-118
BSI BS ISO/IEC 26511
AIAA G-043A
AFGS-87219B
ABS 185
AFSPCMAN 91-710 VOLUME 7
MSFC-STD-555 REV J
DA PAM 700-28
DA PAM 25-1-1
DA PAM 385-16
ASTM D7520
NASA MGM 8040.1
DA PAM 70-3
IEEE 730
MIL-DTL-29563B
ABS 189
DA PAM 700-127
MIL-HDBK-516C
MODUK AQAP-169
ISO/IEC/IEEE 16326
IEEE 1016
ISO/IEC 26513
IEEE 1633
IEEE 24748-4
ISO/IEC TR 19759
IEEE 7-4.3.2
ABS 253
ABS 251
ISO/IEC/IEEE 26515
IEEE ISO/IEC/IEEE 15289
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 24748-4
IEEE 24748-5
IEEE P1856/D33
ISO/IEC 33071
ISO/IEC/IEEE 29148
ISO/IEC/IEEE FDIS 24748-5
IEEE 15026-3
BSI BS ISO/IEC/IEEE 15289
IEEE 26512
Advertisement