ISO/IEC 7811-9 - : References
This document references the following standards:
ISO/IEC 7811-1
ISO/IEC 7810
ISO/IEC 7811-1
This document is referenced by the following standards:
BSI BS ISO/IEC 14443-2
CSA CAN/CSA-ISO/IEC 15693-1:12
BSI BS ISO/IEC 7811-1
BSI BS ISO 17049
CSA CAN/CSA-ISO/IEC 10536-1-02
ISO 17049
ISO 20301
CSA CAN/CSA-ISO/IEC 7813:07
Advertisement