MIL-STD-129 - : References
This document references the following standards:
AR 700-143
MHI MH10.8.1
MHI MH10.8.2
MIL-DTL-4M
NATO STANAG 4281
NATO STANAG 4329
NAVSUP 4030.55B
ISO/IEC 15434
NAVSUP PUB 505 CH-1
ASTM D2582
ASTM D3951
ASTM D3953
ASTM D4675 REV A
ASTM D5445
ASTM D5486/D5486M
ASTM D882
ASTM D996
MIL-PRF-61002B (2)
DODD 4000.25-1-M CE-01
DODD 4140.27-M 05/05/2003
DODD 4500.9-R PART I 01/03/07
DODD 4500.9-R PART II 01/08/07
DODD 4500.9-R PART III 08/17/07
DODD 4500.9-R PART IV 11/03/06
DODD 4500.9-R PART V 09/29/06
DODD 4500.9-R PART VI 08/29/07
ISO/IEC 15416
ISO/IEC 15438
ISO/IEC 16388
MIL-DTL-53039E
MIL-DTL-64159B
MIL-STD-1168C
MIL-STD-2073-1E W/CHANGE 1
MIL-STD-290H CHANGE 1
This document is referenced by the following standards:
AIA/NAS NASM81177
AIA/NAS NAS1332
ASTM A106/A106M
ASTM A220/A220M
ASTM B247M
ASTM B316/B316M
ASTM B317/B317M
ASTM B80
ASTM B90/B90M
ASTM B94
ASTM F1312
ASTM F2215
Advertisement