ISO/IEC 23001-5 - : References
This document references the following standards:
IEEE 754
ISO/IEC 14496-10
ISO/IEC 14496-12
ISO/IEC 21000-7
This document is referenced by the following standards:
ISO/IEC 23001-4
BSI BS ISO/IEC 23002-4 + A2
CSA CAN/CSA-ISO/IEC 21000-16-07
ISO/IEC 23002-4
ISO/IEC 23006-1
ISO/IEC 23006-2
ISO/IEC 23006-3
CSA ISO/IEC 23002-4:19
CSA CAN/CSA-ISO/IEC 21000-7:08
ANSI INCITS/ISO/IEC 21000-7
Advertisement