LM-79 - : References
This document references the following standards:
IES LM-20
NEMA C78.377
IES TM-16
IES LM-10
IES LM-11
IES LM-20
IES LM-31
IES LM-35
IES LM-41
IES LM-46
IES LM-58
IES LM-63
IES LM-75
IES LM-78
IES TM-16
ISO 23539
NCSL Z540.2
NEMA C78.377
This document is referenced by the following standards:
IES LM-82
VA 26 56 00
UFGS-26 56 00.00 20
IES LM-80
IES LIGHTING HDBK
NEMA C136.32
IES LM-28
UFGS-26 56 00
IEC 62612
CENELEC EN 62612
MIL-DTL-16377J
IES LM-84
IES LM-85
IES TM-28
NEMA C78.50
CSA CAN/CSA-C811-13
NEMA LE 6
LUL T0058
LUL T0059
LUL T0061
DIN EN 13032-4
CEI EN 62612
NEMA C136.38
UFGS-26 56 19.00 40
UFGS-26 51 00
IEC TS 62257-9-5 (REDLINE + STANDARD)
NEMA C136.49
CSA C866-12
CSA CAN/CSA-C871-13
NEMA 77
IES RP-30
NEMA C137.3
CEN EN 13032-4
CSA CAN/CSA-C653-13
CSA CAN/CSA-C870-12
CSA CAN/CSA-C875-13
IEC 62717
IES RP-7
SNZ SA/SNZ TS 1158.6
DIN EN 62717
DIN EN 62612
SNZ AS/NZS 2293.3
NEMA C78.62612
IES TM-19
IES TM-36
ASABE S642
NEMA LSD 63
IEEE 802.15.7
NEMA C136.42
NEMA ANSI/NEMA C78.54
Advertisement