MIL-PRF-32307 - : References
This document references the following standards:
ASME B16.34
ASME B16.5
ISO 3506-4
MIL-STD-798
MIL-V-24624
API STD 598
API STD 607
ASTM A182/A182M REV A
ASTM A240/A240M REV A
ASTM A351/A351M
ASTM A479/A479M
ASTM B148
ASTM B150/B150M
ASTM B865
ASTM D1179
ASTM D1246
ASTM D3223
ASTM D3557
ASTM D3559
ASTM D4190
ASTM D4327
ASTM D512
ASTM F467
ASTM F468
BUMED 6270.8A
ISA 75.02.01
ISO/IEC 17025
MIL-B-24480A
MIL-DTL-901E
MIL-P-24396A
QQ-N-281D INT AMD 1
QQ-N-286G
MIL-STD-167-1A
This document is referenced by the following standards:
MIL-STD-777F CHANGE 1
Advertisement