API SPEC 14A RUSSIAN - : References
This document references the following standards:
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
ISO 15156-1
ASTM E94
ASTM E709
ASTM E446
ASTM E280
ASTM E186
ASTM E165/E165M
ASTM E140 REV B
ASTM D638
ASTM D412
ASTM D395
ASTM D2240
ASTM D1415
ASTM D1414
ASTM A609/A609M
ISO 15156-2
ISO 10414-1
API RP 13B-1
ISO 6506-1
ISO 3601-3
ISO 527-1
ISO 3601-1
ISO 16070
ISO 15156-1
ASNT SNT-TC-1A
API SPEC 14A
ISO 2859-1
ISO 15156-3
ISO 13679
ISO 10417
API RP 5C5
ISO 6507-1
ISO 13628-3
API MPMS 10.4
This document is referenced by the following standards:
BSI BS EN ISO 16070
Advertisement