ISO/IEC 11002 - : References
This document references the following standards:
ISO/IEC 14165-133
ISO/IEC 14165-251
ISO/IEC 14776-115
ISO/IEC 14776-150
ISO/IEC 14776-413
ISO/IEC 14776-453
ISO/IEC 9899
This document is referenced by the following standards:
IEEE 26511
ISO/IEC/IEEE 26511
BSI BS ISO/IEC/IEEE 26511
CSA ISO/IEC/IEEE 26511:20
BSI BS ISO/IEC/IEEE 26511 - TC
Advertisement