BS ISO/IEC 18013-1 - : References
This document references the following standards:
ISO 15444-1
ANSI INCITS 322
ANSI INCITS 322
ANSI/ASQ Z1.4-2003
ISO 15438
ISO 18004
ISO/IEC 10373-1
ISO/IEC 10373-2
ISO/IEC 10373-3
ISO/IEC 10373-5
ISO/IEC 10373-6
ISO/IEC 10373-7
ISO/IEC 11694-1
ISO/IEC 11694-2
ISO/IEC 11694-3
ISO/IEC 7810
ISO/IEC 7811-2
ISO/IEC 7811-6
ISO/IEC 7812-1
ISO/IEC 7816-1
ISO/IEC 7816-10
ISO/IEC 7816-11
ISO/IEC 7816-15
ISO/IEC 7816-2
ISO/IEC 7816-3
ISO/IEC 7816-4
ISO/IEC 7816-5
ISO/IEC 7816-6
ISO/IEC 7816-7
ISO/IEC 7816-8
ISO/IEC 7816-9
MIL-PRF-61002C
ISO/IEC 11694-4
ISO/IEC 14443-1
ISO/IEC 14443-2
ISO/IEC 14443-3
ISO/IEC 14443-4
ISO/IEC 15417
ISO/IEC 15693-1
ISO/IEC 15693-2
ISO/IEC 15693-3
ISO/IEC 16022
ISO/IEC 16388
This document is referenced by the following standards:
BSI BS ISO/IEC 18013-2
BSI BS ISO/IEC 18013-3 + A2
Advertisement