ISO/IEC 23000-4 - : References
This document references the following standards:
ISO/IEC 11172-3
ISO/IEC 14496-12
ISO/IEC 14496-14
ISO/IEC 14496-20
ISO/IEC 14496-3
ISO/IEC 15938-10
ISO/IEC 15938-2
ISO/IEC 15938-3
ISO/IEC 15938-5
ISO/IEC 21000-17
ISO/IEC 21000-2
ISO/IEC 21000-4
ISO/IEC 21000-5
CSA CAN/CSA-ISO/IEC 21000-17-07
ANSI INCITS/ISO/IEC 15938-3
ANSI INCITS/ISO/IEC 11172-3
ANSI INCITS/ISO/IEC 15938-2
ANSI INCITS/ISO/IEC 15938-5
ANSI INCITS/ISO/IEC 14496-3
CSA ISO/IEC 14496-14:20
CSA ISO/IEC 14496-20:09
This document is referenced by the following standards:
ISO/IEC 23006-1
ISO/IEC 23006-2
SNZ AS/NZS 62676.4
ISO/IEC 23006-3
IEC TR 63308
ETSI TS 126 247
Advertisement