ICC I-CODE IFGC - : References
This document references the following standards:
ASME B16.1
ASME B16.44
NFPA 85
ASME B31.3
NFPA 88A
NEMA LC 1
NFPA 853
ASME B1.20.1
ASME B16.33
ASME B36.10M
MSS SP-58
NFPA 51
NFPA 82
ASME B16.20
MSS SP-6
NFPA 37
NFPA 211
CSA 8.4-2002
ASTM A254/A254M
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.40.2A-1997/CGA 2.92A-M97
CSA/AM ANSI Z21.42-2013
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
ASTM A53/A53M
ASTM B241/B241M
ASTM B88
ASTM C315
ASTM F1973
ICC I-CODE IECC
ICC I-CODE IFC
ICC I-CODE IMC
ICC I-CODE IRC
NFPA 30A
NFPA 409
NFPA 58
NFPA 70
CSA/AM ANSI Z21.60-2017/CSA 2.26-2017
CSA/AM ANSI Z21.61-1983
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z21.84-2017
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM ANSI Z83.18-2017
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
CSA/AM ANSI Z83.8-2016/CSA 2.6-2016
ICC I-CODE IBC
ASTM A106/A106M REV A
CSA/AM ANSI LC 4-2012/CSA 6.32-2012
CSA/AM ANSI Z21.11.2-19
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
ASTM B210/B210M REV A
ASTM D2513
CSA/AM ANSI Z21.15-2009/CSA 9.1-2009
CSA/AM ANSI Z21.5.1-2017/CSA 7.1-2017
CSA/AM ANSI Z21.50:19/CSA 2.22:19
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
CSA/AM CSA/ANSI Z21.91:20
This document is referenced by the following standards:
CGA G-5
ICC I-CODE IBC COMM VOL I
ICC I-CODE IEBC COMM
Advertisement