API SPEC 17D - : References
This document references the following standards:
ASME B31.8
API SPEC 6A ADD 1
ASME B1.1
ASME B1.2
ASME B16.11
ASME B31.3
ASME B31.4
ASME B31.8
ASNT SNT-TC-1A
MSS SP-55
API SPEC 5L ERTA
ASME B18.2.2
PFI ES-24
SSPC SP 10
ASME Y14.5
ISA 75.02.01
ASTM A193/A193M
ASTM A194/A194M
ASTM A307
ASTM A320/A320M REV A
ASTM A370
ASTM A388/A388M REV A
ASTM A453/A453M
ASTM A609/A609M
ASTM E10
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E280
ASTM E446
ASTM E709
ASTM E747
ASTM E92
ASTM E94
This document is referenced by the following standards:
BSI BS EN ISO 13628-10
BSI BS EN ISO 13628-2
BSI BS EN ISO 13628-6
BSI BS EN ISO 13628-8
Advertisement