MIL-DTL-24308 - : References
This document references the following standards:
ASTM A342/A342M
ASTM B488
ASTM B545
ASTM B633
ASTM B733
ASTM B841
ASTM D4067
ASTM D5927
ASTM D5948
ASTM E595
ECIA EIA-364-02D
ECIA EIA-364-05B
ECIA EIA-364-06C
ECIA EIA-364-09C
ECIA EIA-364-10F
ECIA EIA-364-13E
ECIA EIA-364-20E
ECIA EIA-364-21E
ECIA EIA-364-24B
ECIA EIA-364-25E
ECIA EIA-364-27C
ECIA EIA-364-28F
ECIA EIA-364-29C
ECIA EIA-364-31E
ECIA EIA-364-32G
ECIA EIA-364-35C
ECIA EIA-364-37C
IPC J-STD-006C
MIL-DTL-24308/24H (4)
MIL-DTL-83488D
MIL-M-24519E
NCSL Z540.3
ISO 10012
NEMA HP 3
MIL-STD-1285D W/ CHANGE 1
MIL-STD-202H
MIL-STD-790G W/CHANGE 1
MIL-DTL-24308/23G (4)
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 8802-3
Advertisement