IEEE 1363.1 - : References
This document is referenced by the following standards:
BSI BS ISO/IEC 15946-1
BSI BS ISO/IEC 9796-3
ISO/IEC 11770-3
ETSI GR QSC 001
IEEE 1609 SERIES
CSA CAN/CSA-ISO/IEC 11770-3:16
CSA CAN/CSA-ISO/IEC 27002-15
ISO/IEC 9796-3
CEI EN 62351-11
DIN EN 62351-11
ISO/IEC/IEEE 8802-15-3
IEEE 802.1AR
Advertisement