MIL-PRF-61002 - : References
This document references the following standards:
iso 15394
MHI MH10.8.1
MIL-STD-130N W/CHANGE 1
MIL-PRF-131K
ISO/IEC 16388
ASTM G154
ASTM D5570/D5570M
ASTM D5181
ASTM D3889/D3889M
ASTM D3611
ASTM D3330/D3330M
ASTM B117
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 18013-1-06
BSI BS ISO/IEC 18013-2
BSI BS ISO/IEC 18013-1
Advertisement