MIL-PRF-32161 - : References
This document references the following standards:
MIL-STD-3020
ISO 1182
BUMED 6270.8A
40 CFR PART 261
ASTM C167
ASTM C177
ASTM C423
ASTM C518
ASTM C592
ASTM C665
ASTM D5035
ASTM D579/D579M
ASTM E1123
ASTM E795
ASTM E84
ASTM E90
MIL-A-3316C INT AMD 1
MIL-DTL-24607B INT AMD 2
MIL-PRF-24596B (1)
MIL-STD-3020
ISO/IEC 17025
ASTM E119 REV C
This document is referenced by the following standards:
MIL-STD-1623E CHANGE 1
MIL-STD-769K
ASTM F683
MIL-DTL-32525
Advertisement