IEEE C57.111 - : References
This document references the following standards:
NFPA 70
ASTM D1169
ASTM D1298 REV B
ASTM D1533
ASTM D2129
ASTM D2161
ASTM D2225
ASTM D3455
ASTM D4059
ASTM D445 REV A
ASTM D4559
ASTM D4652
ASTM D877/D877M
ASTM D92 REV B
ASTM D923
ASTM D924
ASTM D97 REV A
ASTM D974
This document is referenced by the following standards:
IEEE C57.154
NFPA 70B
IEEE C57.152
IEEE C57.12.00
IEEE C57.93
API RP 540
IEEE P60076-16/D3
NETA ATS
IEC 60076-16 (REDLINE + STANDARD)
IEC 60076-16
IEEE 1276
IEC/IEEE 80005-1 (REDLINE + STANDARD)
IEC/IEEE 80005-1
IEEE 45 SERIES
IEEE C57.32
BSI BS IEC/IEEE 80005-1 - TC
NEMA C84.1
IEEE 1653.5
CEI IEC/IEEE 80005-1
IEEE P63253-5713-8/ED1
IEEE 45.1
NETA MTS
Advertisement