ISO 10957 - : References
This document references the following standards:
ISO 21047
ISO 2108
ISO 15707
ISO 15706-2
ISO 15707
ISO 21047
ISO 2108
ISO 3297
ISO 3901
ISO 639-2
ISO 15706-1
ISO/IEC 15420
ISO/IEC 7064
ISO 3166-1
This document is referenced by the following standards:
ISO 690
ISO 27729
ISO 26324
SNZ AS/NZS ISO 28560.1
SNZ AS/NZS ISO 26324
SNZ AS/NZS ISO 8459
SNZ AS/NZS ISO/IEC 19788.3
ISO 28560-1
CEI UNI ISO/IEC 19788-3
DIN EN ISO/IEC 19788-3
SNZ AS/NZS ISO 27729
DIN EN ISO/IEC 19788-3
ISO 18626
ISO 8459
ISO 8459
SNZ AS/NZS ISO 18626
ISO 5127
BSI BS ISO 2108
CSA CAN/CSA-ISO/IEC 21000-3-04
DIN ISO 690
DIN ISO 690
ISO 17316
NISO Z39.83-2
BSI BS ISO 2108 - TC
BSI BS ISO 18626 - TC
ISO/IEC 19788-3
CSA ISO/IEC 19788-3:15
SNZ AS/NZS ISO 690
Advertisement