AWWA D120 - : References
This document references the following standards:
ASME B1.1
ASME B16.1
ASME B16.5
ASME B18.2.1
ASME B18.2.2
ASME B36.10M
AWWA C115/A21.15
AWWA C207
ASTM A307
ASTM C581
ASTM D2105
ASTM D229
ASTM D2563
ASTM D2583 REV A
ASTM D2584
ASTM D3299
ASTM D3567
ASTM D4097
ASTM D618
ASTM D638
ASTM D790
ASTM D2290 REV A
ASTM D883 REV B
ASTM E84 REV A
NSF 60/600
NSF 61/600
This document is referenced by the following standards:
ARMY TM 5-809-6
NFPA 22
UFGS-11 24 27
UFGS-43 31 13.14
COE CEGS 11225
FED BLM 01010
FED BLM 01009
CSA CAN/CSA-B126 SERIES-13
UFC 3-301-01
UFGS-02 62 13.00 10
FLBC FLPC
AWWA 20560
ICC I-CODE SCPC
ICC I-CODE MPC
ICC I-CODE VPC
UFGS-43 31 13.13 10
ICC I-CODE IGCC WEP
Advertisement