ISO/IEC 11693-2 - : References
This document references the following standards:
ICAO 9303 PART 3
ISO 1073-2
ISO 1831
ISO/IEC 7810
ISO/IEC 7811-2
ISO/IEC 7811-6
ISO/IEC 7811-7
ISO/IEC 7811-8
ISO/IEC 7816-2
ISO/IEC 11694-2
ISO/IEC 11695-2
ISO/IEC 14443-1
ISO/IEC 14443-2
ISO/IEC 14443-3
ISO/IEC 14443-4
ISO/IEC 15693-1
ISO/IEC 15693-2
ISO/IEC 15693-3
This document is referenced by the following standards:
BSI BS ISO/IEC 11694-3
BSI BS ISO/IEC 11694-1
BSI BS ISO/IEC 11693-1
ISO/IEC 11695-1
BSI BS ISO/IEC 11693-3
BSI BS ISO/IEC 18328-2
CSA CAN/CSA-ISO/IEC 18328-2:16
CSA CAN/CSA-ISO/IEC 11694-3:16
ISO 20301
ISO/IEC 11693-1
ISO/IEC 11693-3
ISO/IEC 18328-2
BSI BS ISO/IEC 11694-2
ISO/IEC 10373-1
CSA ISO/IEC 10373-5:15
CSA ISO/IEC 11694-1:14
CSA ISO/IEC 11694-2:14
CSA ISO/IEC 11694-4
CSA ISO/IEC 18013-1:19
CSA ISO/IEC 10373-1:21
NEN-ISO/IEC 18328-2
ANSI INCITS/ISO/IEC 11693-1
ANSI INCITS/ISO/IEC 11694-2
Advertisement