ISO/IEC 13170 - : References
This document references the following standards:
ECMA 287
ISO/IEC 8859-1
ISO/IEC 8859-2
ISO/IEC 8859-3
ISO/IEC 8859-4
This document is referenced by the following standards:
ECMA 396
JSA JIS Z 6017
JSA JIS X 6256
ISO 18938
BSI BS ISO 18938
JSA JIS X 6255
JSA JIS Z 6017
IEC 62702-1-1
CENELEC EN 62702-1-1
BSI BS EN 62702-1-1
DIN EN 62702-1-1
ISO/IEC 10995
ISO/IEC 16963
ISO/IEC 29121
BSI BS ISO/IEC 29121
BSI BS ISO/IEC 16963
CEI EN 62702-1-1
NEN-ISO/IEC 29121
IEC 62702-1-1 (REDLINE + STANDARD)
ANSI INCITS/ISO/IEC 16963
Advertisement