ISO/IEC 19770-2 - : References
This document references the following standards:
IETF RFC 1034
ISO/IEC 19770-1
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC 25051
This document is referenced by the following standards:
SNZ AS/NZS ISO/IEC 15026.3
SNZ SA/SNZ TR ISO/IEC 15026.1
SNZ AS/NZS ISO/IEC 15026.2
ITU-T X.1208
BSI BS ISO/IEC 15026-1
CSA CAN/CSA-ISO/IEC 15026-3:16
ISO/IEC 16350
ISO/IEC 17960
ISO/IEC/IEEE 26531
Advertisement