API RP 53 - : References
This document references the following standards:
API RP 64
API RP 59
API RP 16Q
API RP 49
API SPEC 16C
API RP 16Q
API RP 49
API RP 500
API RP 59
API RP 64
API SPEC 16A
API SPEC 16C
API SPEC 16D
ASME B1.20.1
ASME B31.3
ASTM D1418
API SPEC 5L
API SPEC 6A
This document is referenced by the following standards:
30 CFR PART 250
46 CFR PART 58
CSA Z741-12
API RP 68
API BULL 75L
API RP 76
API RP 92U
API RP 51
API RP 54
API RP 1171
ISO 13624-1
ISO 13624-1
API HF1
API RP 49 RUSSIAN
NORSOK D-010
NORSOK D-002
API RP 75
API BULL D16
API RP 5C7
ISO DIS 27914
API RP 51R
API STD 65-2
BSI BS EN ISO 13624-1
DNVGL-RP-E101
ISO FDIS 18647
ISO 27916
DNVGL-OS-E101
AGA Z380.1
This document is referenced in other ways by the following standards:
API STD 53
Advertisement