ISO/IEC 12785-1 - : References
This document references the following standards:
IEEE 1484.12.1
ISO 639-2
ISO 3166-1
This document is referenced by the following standards:
SNZ AS/NZS ISO/IEC 12785.2
SNZ SA/SNZ TR ISO/IEC 12785.3
ISO 5127
ISO 15836-1
CSA CAN/CSA-ISO/IEC TR 18120:18
BSI BS ISO 15836-1
CSA ISO/IEC 12785-2:15
CSA ISO/IEC TR 12785-3:15
ISO 690
SNZ SA/SNZ TR ISO/IEC 18120
BSI BS ISO 690
ISO/IEC TR 12785-3
ISO/IEC 12785-2
ISO/IEC TR 18120
BSI BS ISO/IEC 12785-2
ISO DIS 20691
BSI 21/30366115 DC
SNZ AS/NZS ISO 690
BSI BS ISO 690 - TC
NEN-ISO 690
ISO FDIS 10303-2
Advertisement