MIL-DTL-85052 - : References
This document references the following standards:
ASQ Z1.4
MIL-DTL-85052/2C
MIL-DTL-85052/3C
MIL-DTL-85052/4A
MIL-PRF-7808L
MIL-DTL-85052/1C
ASTM A582/A582M
ASTM D1149
ASTM D2240
ASTM D235
ASTM D297
ASTM D3182
ASTM D395
ASTM D412
ASTM D471 REV A
ASTM D624
ASTM E18
ASTM G154
MIL-PRF-5606H (3)
MIL-PRF-83282D
MIL-DTL-5624W
This document is referenced by the following standards:
MIL-STD-242 -12H
ASD-STAN PREN 6059-406
BSI BS EN 6059-406
CEN EN 6059-406
DIN EN 6059-406
DIN EN 6059-406
MIL-C-8603B
Advertisement