ISO/IEC TR 15938-8 - : References
This document references the following standards:
IETF RFC 2046
IETF RFC 2048
ISO 3166-2
ISO 4217
ISO 639-1
ISO 639-2
ISO/IEC 11172-1
ISO/IEC 13818-3
ISO/IEC 14496-20
ISO/IEC 15938-1
ISO/IEC 15938-2
ISO/IEC 15938-3
ISO/IEC 15938-4
ISO/IEC 15938-6
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 15444-2:05
Advertisement