A-A-3120 - : References
This document references the following standards:
ASTM D3359
ASTM D3624 REV A
ASTM D523
ASTM D3718 REV A
ASTM D185
ASTM D562
ASTM D1729
ASTM D3273
ASTM C150/C150M
ASTM D4214
ASTM D3960
ASTM D3924
ASTM D1141
ASTM D3335 REV A
ASTM D869
ASTM D1849
ASTM D2697
ASTM D3274
29 CFR PART 1910
40 CFR PART 61
ASTM D1640/D1640M
ASTM D2805
FED-STD-141D
FED-STD-313E
ASTM D822/D822M
This document is referenced by the following standards:
VA 09 91 00
NAV NFGS-11320 REV L
NAV NFGS-Y-09900 REV D
UFGS-44 42 13.00 20
COE RPMAS 50100
COE 9.7A
FED H-08-1 SEC 09900
NAV GSH 9.7A
COE RPMAS 50200
Advertisement