ASME AG-1 - : References
This document references the following standards:
AMCA 500-D
ASTM D3359
IEEE 379
AMCA 500-L
ASTM A580/A580M
ASTM E84
ASTM D635
AMCA 201
AHRI 450
ASTM D2854
ISA RP60.3
IEEE C37.20.2
ASQ Z1.4
IEEE 336
AHRI 480
ASME B31.5
IEEE 382
ASTM D2862
ASTM D1056
ISA RP60.6
ASME B18.21.1
IEEE C37.20.3
IEEE 43
ASME B46.1
IEEE C37.20.4
ASTM F1267
IEEE C37.20.6
NFPA 90A
ASTM D2000
IEEE 1050
IEEE 384
ASHRAE 52.2
ASTM A380/A380M
ASTM A449
FED-STD-141D
IEEE 383
IEEE C37.20.1
IEEE C37.20.7
IEST RP-CC007.3
ISA 67.02.01
ISA 67.04.01
MIL-STD-282B CONT. DIST.
NFPA 70
APA PS 1
ASHRAE 15
ASTM A563/A563M REV A
ASTM A194/A194M REV A
ASTM A320/A320M REV A
ASTM A581/A581M REV A
ASTM A193/A193M
This document is referenced by the following standards:
UFGS-23 41 13.00 40
IEST RP-CC001.7
Advertisement