IEEE 1003.1 - : References
This document references the following standards:
ISO/IEC 8859-10
ISO/IEC 8859-11
ISO/IEC 8859-13
ISO/IEC 8859-14
ISO/IEC 8859-15
ISO/IEC 1539-2
ISO/IEC 8859-16
ISO/IEC 8859-2
ISO/IEC 8859-3
ISO/IEC 8859-4
ISO/IEC 8859-5
ISO/IEC 8859-6
ISO/IEC 8859-7
ISO/IEC 8859-8
ISO/IEC 8859-9
This document is referenced by the following standards:
BSI BS ISO/IEC 14519
ANSI INCITS 469
BSI BS ISO 22900-3
BSI BS ISO 26430-9
BSI BS EN ISO 11073-20101
BSI BS ISO/IEC ISP 15287-2
IETF RFC 4833
IEC 62530
BSI BS ISO 17214
IETF RFC 6622
IETF RFC 4730
ANSI INCITS/ISO/IEC 17203
IEC 61671
ETSI TS 126 247
ETSI TS 129 228
ETSI TS 123 003
ISO 22900-3
IEEE 1800
BSI BS ISO/IEC 14393
ARINC 840-2
BSI BS ISO/IEC/IEEE 23026
CSA CAN/CSA-ISO/IEC 14519-04
CSA CAN/CSA-ISO/IEC/IEEE 9945-10
ISO/IEC 23009-1
This document is referenced in other ways by the following standards:
IEEE 9945
Advertisement