ITU-T T.802 - : References
This document references the following standards:
ISO/IEC 14496-12
ISO/IEC 15444-12
ISO 639-2
ISO/IEC 14496-1
ISO/IEC 14496-12
ISO/IEC 15444-1
ISO/IEC 15444-12
ISO/IEC 15444-4
ITU-T T.800
ITU-T T.803
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC TR 19566-2:18
CSA CAN/CSA-ISO/IEC TR 19566-1:18
CSA CAN/CSA-ISO/IEC 14496-12:16
ISO/IEC DIS 15444-16
ISO/IEC FDIS 23000-22
ITU-T T.815
CSA ISO/IEC 23000-22:20
CSA ISO/IEC 15444-16:20
ETSI TR 126 925
NEN-ISO/IEC 23000-22
ISO/IEC 39794-16
ISO/IEC TR 19566-1
ISO/IEC 15444-14
ISO/IEC TR 19566-2
ISO/IEC 15444-9
ANSI INCITS/ISO/IEC 15444-9
ANSI INCITS/ISO/IEC 15444-16
ITU-T T.808
ITU-T T.807
ANSI INCITS/ISO/IEC 39794-16
ISO/IEC 15444-8
Advertisement