API SPEC 7K - : References
This document references the following standards:
API SPEC 16A
ASTM E186
ASTM E446
API SPEC 5B
ASTM A770/A770M
API RP 9B
MSS SP-53
CEN EN 287-2
ASNT SNT-TC-1A
ASTM E125
ASTM E280
ASTM A668/A668M
ASME B1.1
ASME B30.9
MSS SP-55
CEN EN 287-6
API SPEC 16C
API RP 7L
ASTM A488/A488M
ASME B1.2
ASME B31.3
ISO TR 9769
API RP 17B
ASTM A781/A781M
API SPEC 9A
AGMA 2004-C08
ASTM E709
CEN EN 287-1
ASME B16.34
AISC 360
API SPEC 6A
ASTM A370
ASTM A388/A388M REV A
ASTM A751 REV A
ASTM A788/A788M
ASTM E165/E165M
ASTM E4
ISO 7500-1
NFPA T2.12.10
Advertisement