ANSI Z97.1 - : References
This document references the following standards:
ASTM C1048
ASTM C1349
ASTM C1172
ASTM C1036
ASTM C1349
ASTM D618
ASTM D790
ASTM D883
ASTM D2240
ASTM E308
ASTM D1435
ASTM D6110
ASTM D785
ASTM D1003
ASTM D2565
ASTM E313
ASTM C1172
ASTM C1464
ASTM C1048
16 CFR PART 1201
ASTM G155
ISO 4892-2
This document is referenced by the following standards:
SNZ NZS 4223.1
SNZ AS/NZS 2208
VA 10 11 13
VA 10 11 23
VA 08 42 33
VA 08 51 23
VA 12 31 00
VA 08 80 00
ASCE 21.3-08
ASTM F782
IEC 61730-2
ASTM F2813
NSF 169
NSF 6
NSF 8
NSF 12
NSF 2
UFGS-10 14 00.20
CSA C22.2 NO. 63-93
NFPA 14
NFPA 501
ASTM F1703
IEC 61730-1
NSF 20
ASTM F2286
ASTM F3006
ASTM F3007
ASCE 21-13
CENELEC EN 61730-2
NYBC NYBC
ASTM F2090
CENELEC EN 61730-1
NSF 51
ASTM F2006
NFPA 1192
FLBC FLBC
ASTM E683
NSF 7
UFGS 08 88 58
24 CFR PART 3280
AA-B-540D CANC
ASTM C1401
ASTM E2353
ASME A18.1
NFPA 5000
29 CFR PART 1910
ANSI B151.29
NSF 4
NFPA 80
ASME A17.3
ASTM F1882
AA-B-1976
A-A-59713A
MIL-B-28658E
UFGS-12 50 00
NAV NFGS-08800 REV N
UFGS-10 10 00
UFGS-10 14 01
NAV NFGS-08581 REV C
NAV NFGS-SF-08800 REV E
UFGS-08 87 16
MIL-HDBK-1013/12
UFGS-08 56 53
UFGS-08 81 00
COE CEAGS 08810A
FED H-08-1 SEC 10100
FED H-08-1 SEC 08510
FED H-08-1 SEC 08630
COE RPMAS 38800
FED H-08-1 SEC 08450
COE CEGS 10430
FED H-08-1 SEC 08810
COE RPMAS 38375
COE CEGS 10100
FED H-08-1 SEC 12301
COE RPMAS 38210
COE CEGS 10440
FED H-08-1 SEC 08920
COE CEGS 12705
COE RPMAS 38370
UFGS-10 22 00.00 40
FED BLM 01010
UFC 4-610-01N
CSA AAMA/WDMA/CSA 101/I.S.2/A440-11
ASME A17.2
FED BLM 01009
NSF P231
CSA Z240 RV SERIES-14
ISO TR 14799-1
ISO TR 14799-2
NFPA 80H
ICC I-CODE IBC COMM VOL II
CSA C22.2 NO. 128-16
ANSI B151.20
UFC FC 4-740-14N
CSA/AM ANSI Z21.1-2016/CSA 1.1-2016
API RP 554 PART 1
ASME A17.1
ASSE A10.5
ASTM C1422/C1422M
ASTM D975
BSI BS EN 61730-1 + A11
BSI BS EN 61730-2 + A1
BSI BS EN ISO 12543-2
CABC CARC
CABC VOL 2
CEI EN 61730-2
CSA C22.2 NO. 120-13
CSA C22.2 NO. 280-16
DIN EN ISO 12543-2
ICC I-CODE IBC
ICC I-CODE IRC
ICC I-CODE IRC COMM VOL I
ICC I-CODE OBC
ICC I-CODE ORC
NASA MPR 8710.1 REV A
SNZ NZS 4223.3
UFC 4-510-01
CSA AAMA/WDMA/CSA 101/1.S.2/A440-17
CSA ASME A17.1-2016/CSA B44-16
Advertisement