API RP 2T - : References
This document references the following standards:
API RP 2SK
ABS 115
ABS 82
API RP 2A-WSD
API RP 2A-LRFD
DNVGL-OS-C201
DNVGL-OS-C105
API RP 1111
ASTM D429
API RP 2A-WSD
API SPEC 2B
API STD 607
API RP 14F
API RP 17B
API RP 17G
API RP 505
ASTM A381
ASTM D2240
API RP 14C
API RP 14G
ASME B31.4
ASTM A139/A139M
ASTM A450/A450M
ISO 19901-4
ISO 19904-1
API SPEC 2C
API BULL 2U
API RP 2Z
ASME B31.3
ISO 19902
API RP 16Q
API RP 2X
API RP 14E
API RP 17A
API SPEC 17E
ASTM D624
NFPA 1
API RP 2SK
AISC 325
ASME B31.8
ISO 19901-5
ABS 2
AISC 360
ABS 115
ABS 29
ABS 6 NOTICES AND GENERAL
ABS 82
API BULL 2V
API RP 2A-LRFD
API SPEC 17J
API SPEC 5L
API STD 520 PT II
ASME B31.1
DNVGL-OS-C105
DNVGL-OS-C201
DNVGL-RP-C103
DNVGL-RP-C203
IEEE 45
NFPA 70
DNVGL DNV-RP-B401
DNVGL DNV-RP-C201
DNVGL DNV-RP-C202
DNVGL-OS-C103
ASTM A370
ASTM A6/A6M REV A
ASTM A671/A671M REV A
ASTM D412
BSI BS 7608 + A1
BSI BS 7910 + A1
This document is referenced by the following standards:
API RP 2I
30 CFR PART 250
ABS 123
API RP 2MET
ABS 206
BSI BS EN ISO 19906
CSA CAN/CSA-ISO 19904-1-07
DNVGL-OS-C106
Advertisement