API SPEC 19G2 - : References
This document references the following standards:
API SPEC 14A
API SPEC 14A
ISO 15156-1
ASTM D2240
ASME B16.5
ISO 17078-3
ISO 10432
API SPEC 19G1
ISO 17078-4
ISO 80000-4
ISO 6506-1
ISO 15156-2
ASTM D1415
ISO 15156-3
ISO 9000
ASME B1.20.5
ASME B31.8
ASNT SNT-TC-1A
ISO 6508-1
ISO 6892-1
ASME B1.20.1
ASME B16.34
AGA REPORT 8
API SPEC 6D
ISO 14313
ISO 17078-1
ISO 11960
ASTM A370
ASTM E140 REV B
ASTM E18
ISO 9712
ISO/IEC 17050-1
MIL-STD-1916
This document is referenced by the following standards:
ISO 14224
CEN EN ISO 14224
This document is referenced in other ways by the following standards:
API RP 11V2
Advertisement