IEEE C57.12.31 - : References
This document references the following standards:
IEEE C57.12.20
IEEE C57.12.28
IEEE C57.12.32
IEEE C57.12.30
ASTM D523
ASTM D714
ASTM D4060
ASTM D3363
ASTM D4587
IEEE C57.12.24
IEEE C57.12.29
IEEE C57.12.34
IEEE C57.12.23
ASTM B117
ASTM D661
ASTM D2794
IEEE C57.12.32
ASTM D1654
ASTM D3359
IEEE C57.12.28
ASTM D660
IEEE C57.12.30
IEEE C57.12.35
ASTM D3170/D3170M
ASTM D4585/D4585M
NEMA C57.12.22
IEEE C57.12.10
IEEE C57.12.20
ASTM D610
This document is referenced by the following standards:
BSI BS IEC 60076-21
CSA C2.2-06
IEC 62271-111
IEEE C37.60
IEEE C57.15
IEEE P45.1/D3.6
NETA ATS
IEC 60076-21
IEC/IEEE 80005-1 (REDLINE + STANDARD)
IEC/IEEE 80005-1
IEEE 45 SERIES
UFGS-33 71 01
NEMA TR 1
BSI 16/30337130 DC
BSI BS IEC/IEEE 80005-1 - TC
NEMA C84.1
BSI BS IEC 60076-21 - TC
Advertisement