API SPEC 7K - : References
This document references the following standards:
API SPEC 6A
ASTM A770/A770M
API RP 17B
ASTM A781/A781M
API SPEC 16A
ASME B1.1
MSS SP-55
API SPEC 9A
AGMA 2004-C08
ASME B1.2
ASME B31.3
CEN EN 287-1
ISO TR 9769
ASME B30.9
ASNT SNT-TC-1A
CEN EN 287-6
API SPEC 16C
ASTM A668/A668M
MSS SP-53
CEN EN 287-2
API RP 7L
ASTM E186
ASTM E446
ASTM A488/A488M
API SPEC 5B
API RP 9B
ASTM E125
ASTM E280
ASTM E709
ASME B16.34
AISC 360
API SPEC 6A
ISO 7500-1
ASTM A370
ASTM A388/A388M REV A
ASTM A751 REV A
ASTM A788/A788M
ASTM E165/E165M
ASTM E4
NFPA T2.12.10
This document is referenced by the following standards:
ISO 14693
CEN EN ISO 14693
SNZ NZS 2403
API RP 16ST
API RP 92U
DNVGL-OS-E101
Advertisement