ISO/IEC 24727-6 - : References
This document references the following standards:
ISO/IEC 24727-3
ISO/IEC 9834-2
This document is referenced by the following standards:
ANSI INCITS 504-2
ANSI INCITS 504-1
ISO 5127
BSI PD CEN/TS 15480-3
CEN/TS 15480-3
DIN CEN/TS 15480-3
ANSI INCITS 504-3
ANSI INCITS/ISO/IEC 7816-4
CEN/TS 15480-5
DIN CEN/TS 15480-5
ISO/IEC 7816-4
BSI BS ISO/IEC 24727-1
CSA ISO/IEC 19896-3:20
ISO/IEC 7816-6
ISO/IEC 18013-2
CSA ISO/IEC 18013-2:21
CSA ISO/IEC 7816-4:21
ANSI INCITS/ISO/IEC 19896-3
CEN EN ISO/IEC 19896-3
SNV SN EN ISO/IEC 19896-3
NEN-ISO/IEC 7816-6
ITU-T X.1277.2
NEN-ISO/IEC 7816-4
Advertisement