BS ISO/IEC 18000-6 - : References
This document references the following standards:
IEEE 1451.7
CEPT/ERC Recommendation 70-03
IEEE 1588-2002
ISO 18046-3
ISO/IEC 18000-7
ISO/IEC 24753
ISO/IEC 15962
ISO/IEC 18000-2
ISO/IEC 18000-3
ISO/IEC 18000-4
ISO/IEC 29143
ISO/IEC 7816-6
TSE ETSI EN 302208-1 V1.1.2
TSE TS ETSI EN 302208-2 V1.1.1
This document is referenced by the following standards:
BSI BS ISO/IEC 24791-1
BSI BS EN ISO 17264
BSI PD ISO/IEC/TR 29172
BSI BS ISO/IEC 29167-1
BSI BS EN ISO/IEC 19762-3
BSI BS EN 4817
BSI BS ISO/IEC 29160
BSI BS ISO/IEC 18047-6
This document is referenced in other ways by the following standards:
BSI BS ISO/IEC 18000-61
Advertisement