ISO/IEC 19784-4 - : References
This document references the following standards:
ISO/IEC 19784-1
ISO/IEC 19794-7
ISO/IEC 9834-8
This document is referenced by the following standards:
ANSI INCITS/ISO/IEC 19794-1
BSI BS ISO/IEC 20546
CSA ISO/IEC 20546:20
CSA ISO/IEC 19794-1:20
NEN-ISO/IEC 39794-1
ANSI INCITS 385
BSI BS ISO/IEC 7816-11 - TC
ETSI TR 119 460
CSA CAN/CSA-ISO/IEC 7816-11:18
ISO/IEC 20546
ISO/IEC 39794-1
ISO/IEC 19794-1
ISO/IEC 7816-11
ISO/IEC TR 30117
NEN-ISO/IEC 7816-11
ANSI INCITS/ISO/IEC 7816-11
ISO/IEC TR 29119-13
ANSI INCITS/ISO/IEC 20546
ISO/IEC TR 24741
ANSI INCITS/ISO/IEC TR 30117
Advertisement