MIL-PRF-24596 - : References
This document references the following standards:
ASTM F683
MIL-DTL-24607B INT AMD 2
ASTM D3278
ASTM E260
ASTM E1252
ASTM B117
ASTM D523
ASTM D714
ASTM D3723
ASTM E313
ASTM F683
ASTM D562
ASTM D1308
ASTM D1729
ASTM D2621
ASTM E662
ASTM F718
ASTM D2247
ASTM D3274
ASTM E162
ASTM D1475
ASTM D2243
ASTM D2698
ASTM D3273
ASTM D610
SSPC SP 10
29 CFR PART 1910
ASTM D1640/D1640M
ASTM D2805
FED-STD-141D
MIL-DTL-24441/20B
MIL-DTL-24441/29B
MIL-DTL-24607B INT AMD 2
TT-C-492C
TT-P-645C
ASTM D93
This document is referenced by the following standards:
MIL-PRF-32161 (1)
MIL-STD-769K
MIL-DTL-32585
MIL-STD-8047
Advertisement