ISO/IEC 23005-4 - : References
This document references the following standards:
ISO/IEC 23005-6
IETF RFC 1738
ISO 639
ISO/IEC 10646
ISO/IEC 14496-11
ISO/IEC 14496-16
ISO/IEC 15938-5
ISO/IEC 21000-16
ISO/IEC 21000-5
ISO/IEC 23005-6
This document is referenced by the following standards:
ISO/IEC 23005-5
ISO/IEC 23005-7
ISO/IEC 23005-3
ISO/IEC 23006-1
BSI 18/30359754 DC
BSI 16/30326680 DC
BSI 17/30358458 DC
CSA ISO/IEC 23005-5:20
CSA ISO/IEC 23005-6:20
ISO/IEC 23005-1
BSI 13/30267738 DC
NEN-ISO/IEC 23005-7
NEN-ISO/IEC 23093-1
ISO/IEC TR 23843
CSA ISO/IEC 23005-1:21
CSA ISO/IEC 23005-7:21
ISO/IEC 23093-1
ISO/IEC 23093-2
CSA ISO/IEC TR 23843:21
SNZ SA/SNZ TR ISO/IEC 23843
Advertisement