DIN EN 419212-2 - : References
This document references the following standards:
CEN PREN 419241-2
CEN/TS 15480-3
EU 1999/93/EC
FIPS PUB 197
IETF RFC 2631
ISO 11568-2
ISO 3166-1
ISO 3166-2
ISO 3166-3
ISO/IEC 14888-2
ISO/IEC 14888-3
ISO/IEC 15946-5
ISO/IEC 18033-3
ISO/IEC 19794-2
ISO/IEC 7816-11
ISO/IEC 7816-15
ISO/IEC 7816-4
ISO/IEC 7816-5
ISO/IEC 7816-8
ISO/IEC 9797-1
ITU-T X.509
ISO/IEC 7816-9
ISO/IEC 9796-3
ISO/IEC 15408-2
ISO/IEC 9796-2
This document is referenced by the following standards:
DIN EN 419241-1
DIN EN 419241-1
Advertisement